Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Tip Jack |
---|---|
For Use With | Standard 0.08" Pin Plugs |
Current Rating | 5A |
Insulator Colour | Black |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
Black Double Tip Jack | RS |
Tip Jack, 5A, Black | Newark Electronics |
Conn Test DUAL PIN TIP JACK Black | Mueller BU-P4543-0 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P4543-0?
Additional datasheets, footprints and schematics for BU-P4543-0 are listed on our Part Details page. You can also find images and similar parts to BU-P4543-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P4543-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P4543-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P4543-0 fall under?
The BU-P4543-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Tip Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P4543-0 when available in the Tip Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P4543-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P4543-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-P4543-0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-P4543-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P4543-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P4543-0?
You can fill out our help required form which you can use to request a quote for BU-P4543-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.