Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.83
|
60
in stock
|
Buy Now | |
Powell Electronics
from US$12.30
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$18.62
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.91
|
19
in stock
|
Buy Now | |
element14
from US$11.49
|
19
in stock
|
Buy Now | |
Farnell
from US$9.83
|
19
in stock
|
Buy Now | |
RS Americas
from US$11.01
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
50 Ohm BNC Jack To SMA Plug | RS |
Rf Adapter, Bnc Jack-Sma Plug, 50 Ohm | Newark Electronics |
Adapter | Transfer Multisort Elektronik |
RF ADAPTER, BNC JACK-SMA PLUG, 50 OHM | element14 |
Adapter, RF, BNC Jack-SMA Plug, STR, Body:NiPLDBrass,50Ohm, PTFE, Cnt:GoldPLDBeCu | Mueller BU-P4290 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P4290?
Additional datasheets, footprints and schematics for BU-P4290 are listed on our Part Details page. You can also find images and similar parts to BU-P4290 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P4290 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P4290 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P4290 fall under?
The BU-P4290 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P4290 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P4290 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P4290 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P4290 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for BU-P4290.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P4290 often in real-time on the comparison pages.
What if I can't find stock of BU-P4290?
You can fill out our help required form which you can use to request a quote for BU-P4290 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.