Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Product Range | - |
---|---|
Current Rating | 15A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Mounting | Panel Mount |
Connector Colour | Red |
Contact Material | Brass |
Red Binding Post with Brass Contacts and Gold Plated - 9.53mm Hole Diameter 15A | Mueller BU-P3750-2 | RS Americas |
Red Binding Post | RS |
Socket | Transfer Multisort Elektronik |
Binding Post, Jack, 15A, Red | Newark Electronics |
BINDING POST, 15A, PANEL, RED | element14 |
Mueller Electric Co Binding Post 15A 2.5kV Red | Distrelec |
Where can I find additional details, specifications and documents for a BU-P3750-2?
Additional datasheets, footprints and schematics for BU-P3750-2 are listed on our Part Details page. You can also find images and similar parts to BU-P3750-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3750-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3750-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3750-2 fall under?
The BU-P3750-2 is listed under Test & Measurement > Test Connectors & IC Clips > Binding Posts.
Can I view similar or alternative parts?
You can view similar parts to BU-P3750-2 when available in the Binding Posts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3750-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3750-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3750-2 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-P3750-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3750-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P3750-2?
You can fill out our help required form which you can use to request a quote for BU-P3750-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.