Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.12
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Right Angle Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
50 Ohm BNC Plug To Jack Adapter | RS |
Connector: BNC | Transfer Multisort Elektronik |
Adapter, Coaxial, Bnc Jack-Bnc Plug, 50 Ohm | Newark Electronics |
Adapter RF BNC J-P Rt.Ang Body:NiPLDBrass 50Ohm PTFE Cnt:GoldPLDBeCu | Mueller BU-P3534 | RS Americas |
RF ADAPTER, BNC JACK-PLUG, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a BU-P3534?
Additional datasheets, footprints and schematics for BU-P3534 are listed on our Part Details page. You can also find images and similar parts to BU-P3534 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3534 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3534 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3534 fall under?
The BU-P3534 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to BU-P3534 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3534 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3534 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-P3534 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P3534.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3534 often in real-time on the comparison pages.
What if I can't find stock of BU-P3534?
You can fill out our help required form which you can use to request a quote for BU-P3534 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.