Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.72
|
206
in stock
|
Buy Now | |
element14
from US$5.86
|
24
in stock
|
Buy Now | |
Farnell
from US$3.72
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.50
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
9
in stock
|
Buy Now | |
RS Americas
from US$4.53
|
9
in stock
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | BNC |
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
50 Ohm BNC To BNC Adapter | RS |
RF ADAPTER, BNC PLUG-PLUG, 50 OHM | element14 |
Connector: BNC | Transfer Multisort Elektronik |
Rf Adapter, Bnc Plug-Plug, 50 Ohm Rohs Compliant: Yes |Mueller Electric BU-P3533 | Newark Electronics |
Straight 50Ohms RF Adapter BNC Male to BNC Male | Mueller BU-P3533 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P3533?
Additional datasheets, footprints and schematics for BU-P3533 are listed on our Part Details page. You can also find images and similar parts to BU-P3533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3533 fall under?
The BU-P3533 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P3533 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3533 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3533 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-P3533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3533 often in real-time on the comparison pages.
What if I can't find stock of BU-P3533?
You can fill out our help required form which you can use to request a quote for BU-P3533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.