Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 5A |
Voltage Rating | 1.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Turret |
CONN, BANANA, JACK, 5A, TURRET | element14 |
Mueller Electric Co Banana Connector, Plug / Socket, Metal, 5A, 1.5kV, Gold over Nickel | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn, Banana, Jack, 5A, Turret | Newark Electronics |
Mini Banana Jack W/Turret | Mueller BU-P3277 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P3277?
Additional datasheets, footprints and schematics for BU-P3277 are listed on our Part Details page. You can also find images and similar parts to BU-P3277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3277 fall under?
The BU-P3277 is listed under Mueller Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to BU-P3277 when available in the Mueller Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3277 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3277 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3277 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-P3277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3277 often in real-time on the comparison pages.
What if I can't find stock of BU-P3277?
You can fill out our help required form which you can use to request a quote for BU-P3277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.