Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.39
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 5A |
Voltage Rating | 2kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | - |
Contact Material | Beryllium Copper |
Product Range | - |
Mueller Electric Co Banana Connector, Plug, Gold, 5A, 2kV, Gold | Distrelec |
Connector: 3mm banana | Transfer Multisort Elektronik |
Banana Plug, Mini, 5A, Solder | Newark Electronics |
Conn Test Banana Plug 0.23In. 4-40Thread 10pk | Mueller BU-P3276 | RS Americas |
CONN, BANANA, PLUG, 5A, SOLDER | element14 |
Where can I find additional details, specifications and documents for a BU-P3276?
Additional datasheets, footprints and schematics for BU-P3276 are listed on our Part Details page. You can also find images and similar parts to BU-P3276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3276 fall under?
The BU-P3276 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P3276 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3276 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P3276 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P3276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3276 often in real-time on the comparison pages.
What if I can't find stock of BU-P3276?
You can fill out our help required form which you can use to request a quote for BU-P3276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.