Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Banana Connector, Plug, 15A, 5Kvrms Rohs Compliant: Yes |Mueller Electric BU-P3264 | Newark Electronics |
Plug | Transfer Multisort Elektronik |
BANANA CONNECTOR, PLUG, 15A, 5KVRMS | element14 |
Conn Test Banana Plug 1.06In. 8-32Thread 10pk | Mueller BU-P3264 | RS Americas |
Where can I find additional details, specifications and documents for a BU-P3264?
Additional datasheets, footprints and schematics for BU-P3264 are listed on our Part Details page. You can also find images and similar parts to BU-P3264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P3264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P3264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P3264 fall under?
The BU-P3264 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P3264 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P3264 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P3264 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-P3264 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for BU-P3264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P3264 often in real-time on the comparison pages.
What if I can't find stock of BU-P3264?
You can fill out our help required form which you can use to request a quote for BU-P3264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.