Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 2kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Red 4mm Banana Jack | RS |
Conn Test Banana Jack PanelMnt Solder Red 4mm Gold Pld Brass 15A 2000VDC 10Pk | Mueller BU-P2854-2 | RS Americas |
Banana Connector, Jack, 15A, 2Kv, Red Rohs Compliant: Yes |Mueller Electric BU-P2854-2 | Newark Electronics |
BANANA CONNECTOR, JACK, 15A, 2KV, RED | Farnell |
Where can I find additional details, specifications and documents for a BU-P2854-2?
Additional datasheets, footprints and schematics for BU-P2854-2 are listed on our Part Details page. You can also find images and similar parts to BU-P2854-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2854-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2854-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2854-2 fall under?
The BU-P2854-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P2854-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2854-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2854-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-P2854-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-P2854-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2854-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P2854-2?
You can fill out our help required form which you can use to request a quote for BU-P2854-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.