Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 2kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Product Range | - |
Black 4mm Banana Jack | RS |
Conn Test Banana Jack PanelMnt Solder Black 4mm Gold Pld Brass 15A 2000VDC 10Pk | Mueller BU-P2854-0 | RS Americas |
CONN, BANANA, JACK, 15A, TURRET, BLK | element14 |
Conn, Banana, Jack, 15A, Turret, Blk | Newark Electronics |
Mueller Electric Co Banana Connector, Black, 15A, 2kV, Gold, Pack of 10 pieces | Distrelec |
Where can I find additional details, specifications and documents for a BU-P2854-0?
Additional datasheets, footprints and schematics for BU-P2854-0 are listed on our Part Details page. You can also find images and similar parts to BU-P2854-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2854-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2854-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2854-0 fall under?
The BU-P2854-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P2854-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2854-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2854-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2854-0 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for BU-P2854-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2854-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P2854-0?
You can fill out our help required form which you can use to request a quote for BU-P2854-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.