Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Cable Length - Imperial | 20ft |
Cable Length - Metric | 6.1m |
Jacket Color | - |
Coaxial Cable Type | RG58C |
Black BNC Test Lead 500V ac 6m Lead Length | Mueller BU-P2249-C-240 | RS Americas |
BNC To BNC coaxial test lead | RS |
Cable Assy, Bnc Plug-Plug, Rg58C/U, 240" Rohs Compliant: Yes |Mueller Electric BU-P2249-C-240 | Newark Electronics |
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 240" | element14 |
Where can I find additional details, specifications and documents for a BU-P2249-C-240?
Additional datasheets, footprints and schematics for BU-P2249-C-240 are listed on our Part Details page. You can also find images and similar parts to BU-P2249-C-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P2249-C-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P2249-C-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P2249-C-240 fall under?
The BU-P2249-C-240 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to BU-P2249-C-240 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P2249-C-240 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P2249-C-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P2249-C-240 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-P2249-C-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P2249-C-240 often in real-time on the comparison pages.
What if I can't find stock of BU-P2249-C-240?
You can fill out our help required form which you can use to request a quote for BU-P2249-C-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.