Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
No stock
|
Buy Now | |
RS Americas
from US$2.79
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.65
|
6
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
2
in stock
|
Buy Now | |
Powell Electronics
from US$2.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
-
|
Buy Now | |
element14
from US$38.10
|
-
|
Buy Now | |
Farnell
from US$2.95
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
Conn Test, Banana Plug, Stackable, Black, 4mm, 22-18AWG, 15A, 500V | Mueller BU-P1825-0 | RS Americas |
Plug | Transfer Multisort Elektronik |
Mueller Electric Co Stackable Banana Plug, Black, 15A, 5kV, Nickel-Plated | Distrelec |
Black 4mm Stackable Banana Plug | RS |
Conn, Banana, Plug, 15A, Screw, Blk | Newark Electronics |
CONN, BANANA, PLUG, 15A, SCREW, BLK | element14 |
Where can I find additional details, specifications and documents for a BU-P1825-0?
Additional datasheets, footprints and schematics for BU-P1825-0 are listed on our Part Details page. You can also find images and similar parts to BU-P1825-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1825-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1825-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1825-0 fall under?
The BU-P1825-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-P1825-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1825-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1825-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1825-0 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Distrelec, Powell Electronics and RS have stock available or on a lead time for BU-P1825-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1825-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P1825-0?
You can fill out our help required form which you can use to request a quote for BU-P1825-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.