Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.96
Inter Series Connector A | Banana - 4mm |
---|---|
Convert From Positions | 2Positions |
Convert From Gender | Plug |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
Adapter BNC male-dble ban plug | RS |
ADAPTER BNC TO DBL BANANA PLUG | Mueller BU-P1270 | RS Americas |
Adapter, 4Mm Banana 2P Plug-Bnc 1P Plug | Newark Electronics |
ADAPTER, 4MM BANANA 2P PLUG-BNC 1P PLUG | element14 |
Mueller Electric Co Banana Connector, Plug, Black, 500V, Gold | Distrelec |
Where can I find additional details, specifications and documents for a BU-P1270?
Additional datasheets, footprints and schematics for BU-P1270 are listed on our Part Details page. You can also find images and similar parts to BU-P1270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1270 fall under?
The BU-P1270 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BU-P1270 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1270 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1270 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-P1270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1270 often in real-time on the comparison pages.
What if I can't find stock of BU-P1270?
You can fill out our help required form which you can use to request a quote for BU-P1270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.