Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.88
|
No stock
|
Buy Now | |
RS
from US$6.09
|
10
in stock
|
Buy Now | |
RS Americas
from US$6.18
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.67
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
-
|
Buy Now | |
element14
from US$5.99
|
-
|
Buy Now | |
Distrelec
from US$5.79
|
-
|
Buy Now |
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | Alligator Clip |
Voltage Rating | 1kV |
Current Rating | 10A |
Insulator Colour | Red |
Lead Length - Metric | 300mm |
Product Range | - |
Test Lead: Stackable 4mm Banana Plug to | RS |
Test Connector TL 12" PATCH CORD RED | Mueller BU-P1166-12-2 | RS Americas |
Test lead | Transfer Multisort Elektronik |
Test Lead, Banana Plug-Alligator Clip | Newark Electronics |
TEST LEAD, BANANA PLUG-ALLIGATOR CLIP | element14 |
Mueller Electric Co Test Lead PVC 10A Brass / Beryllium Copper 304mm 0.75mm² Red | Distrelec |
Where can I find additional details, specifications and documents for a BU-P1166-12-2?
Additional datasheets, footprints and schematics for BU-P1166-12-2 are listed on our Part Details page. You can also find images and similar parts to BU-P1166-12-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1166-12-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1166-12-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1166-12-2 fall under?
The BU-P1166-12-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P1166-12-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1166-12-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1166-12-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1166-12-2 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for BU-P1166-12-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1166-12-2 often in real-time on the comparison pages.
What if I can't find stock of BU-P1166-12-2?
You can fill out our help required form which you can use to request a quote for BU-P1166-12-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.