Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.09
Test Connector Type A | Miniature Stacking Banana Plug |
---|---|
Test Connector Type B | Miniature Stacking Banana Plug |
Voltage Rating | 3kV |
Current Rating | 5A |
Insulator Colour | Black |
Product Range | - |
Mueller Electric Co Test Lead PVC 5A 914mm 0.5mm² Black | Distrelec |
Test lead | Transfer Multisort Elektronik |
Test Lead, Stack Banana Plug, 914.4Mm | Newark Electronics |
TL ,mini stackable banana black 36 inch | Mueller BU-P1081-36-0 | RS Americas |
TEST LEAD, STACK BANANA PLUG, 914.4MM | element14 |
Where can I find additional details, specifications and documents for a BU-P1081-36-0?
Additional datasheets, footprints and schematics for BU-P1081-36-0 are listed on our Part Details page. You can also find images and similar parts to BU-P1081-36-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-P1081-36-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-P1081-36-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-P1081-36-0 fall under?
The BU-P1081-36-0 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-P1081-36-0 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-P1081-36-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-P1081-36-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-P1081-36-0 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-P1081-36-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-P1081-36-0 often in real-time on the comparison pages.
What if I can't find stock of BU-P1081-36-0?
You can fill out our help required form which you can use to request a quote for BU-P1081-36-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.