Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0000AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
Mueller Electric Co Non-Insulated Ring Terminal, M10, 120mm² | Distrelec |
LUG 4/0 AWG. 3/8" STUD TIN | RS |
Terminal, Compression Lug, M10, 4/0Awg | Newark Electronics |
Test Connector LUG 4/0 AWG. 3/8" STUD TIN | Mueller BU-L0000-375TIN | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 4/0AWG | element14 |
Where can I find additional details, specifications and documents for a BU-L0000-375TIN?
Additional datasheets, footprints and schematics for BU-L0000-375TIN are listed on our Part Details page. You can also find images and similar parts to BU-L0000-375TIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-L0000-375TIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-L0000-375TIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-L0000-375TIN fall under?
The BU-L0000-375TIN is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to BU-L0000-375TIN when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-L0000-375TIN you can contact the distributor directly for product support, shipping queries etc.
Is the BU-L0000-375TIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-L0000-375TIN have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for BU-L0000-375TIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-L0000-375TIN often in real-time on the comparison pages.
What if I can't find stock of BU-L0000-375TIN?
You can fill out our help required form which you can use to request a quote for BU-L0000-375TIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.