Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Insulation | Non Insulated |
Terminal, Compression Lug, M10, 2/0Awg | Newark Electronics |
Mueller BU-L00-375 Copper Uninsulated Ring Terminal 9.525mm Stud 2/0AWG | Rapid Electronics |
Test Connector LUG 2/0 AWG 3/8" STUD | Mueller BU-L00-375 | RS Americas |
TERMINAL, COMPRESSION LUG, M10, 2/0AWG | element14 |
Mueller Electric Co Non-Insulated Ring Terminal, M10, 70mm² | Distrelec |
Where can I find additional details, specifications and documents for a BU-L00-375?
Additional datasheets, footprints and schematics for BU-L00-375 are listed on our Part Details page. You can also find images and similar parts to BU-L00-375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-L00-375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-L00-375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-L00-375 fall under?
The BU-L00-375 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to BU-L00-375 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-L00-375 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-L00-375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-L00-375 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for BU-L00-375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-L00-375 often in real-time on the comparison pages.
What if I can't find stock of BU-L00-375?
You can fill out our help required form which you can use to request a quote for BU-L00-375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.