Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Color | Red |
---|---|
Cable Length | 39" |
Color | Red |
Connector Type A | Banana Plug, Banana Plug |
Connector Type B | Test Prod |
Features | Silicone Cable |
RoHS Compliant | NA |
Test Prod | RS |
Test Lead Assembly | Newark Electronics |
4 mm Test lead with Spring Test Probe Male, 1000V, 20A, 1m Lead Length | Mueller BU-4061-M-39-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-4061-M-39-2?
Additional datasheets, footprints and schematics for BU-4061-M-39-2 are listed on our Part Details page. You can also find images and similar parts to BU-4061-M-39-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-4061-M-39-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-4061-M-39-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-4061-M-39-2 fall under?
The BU-4061-M-39-2 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to BU-4061-M-39-2 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-4061-M-39-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-4061-M-39-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-4061-M-39-2 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for BU-4061-M-39-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-4061-M-39-2 often in real-time on the comparison pages.
What if I can't find stock of BU-4061-M-39-2?
You can fill out our help required form which you can use to request a quote for BU-4061-M-39-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.