Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.46
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 45A |
Voltage Rating | 1kV |
Connector Colour | White |
Contact Material | Brass, Beryllium Copper |
RETRACTABLE BANANA PLUG WHITE | RS |
Plug | Transfer Multisort Elektronik |
Banana Connector, Plug, 45A, 1Kv, White Rohs Compliant: Yes |Mueller Electric BU-3261410-9 | Newark Electronics |
BANANA CONNECTOR, PLUG, 45A, 1KV, WHITE | element14 |
Test Connector RETRACTABLE BANANA PLUG WHITE | Mueller BU-3261410-9 | RS Americas |
Where can I find additional details, specifications and documents for a BU-3261410-9?
Additional datasheets, footprints and schematics for BU-3261410-9 are listed on our Part Details page. You can also find images and similar parts to BU-3261410-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-3261410-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-3261410-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-3261410-9 fall under?
The BU-3261410-9 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-3261410-9 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-3261410-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-3261410-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-3261410-9 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-3261410-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-3261410-9 often in real-time on the comparison pages.
What if I can't find stock of BU-3261410-9?
You can fill out our help required form which you can use to request a quote for BU-3261410-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.