Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.72
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$7.38
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.46
|
81
in stock
|
Buy Now | |
Distrelec
from US$7.22
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$8.31
|
47
in stock
|
Buy Now | |
element14
from US$7.07
|
47
in stock
|
Buy Now | |
Farnell
from US$8.19
|
47
in stock
|
Buy Now | |
RS Americas
from US$7.38
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 45A |
Voltage Rating | 1kV |
Connector Colour | Black |
Contact Material | Brass, Beryllium Copper |
Plug | Transfer Multisort Elektronik |
Mueller Electric Co Banana Connector, Plug, Black, 45A, 1kV, Copper Beryllium | Distrelec |
Conn, Plug, 45A, 1Kv, Black Rohs Compliant: Yes |Mueller Electric BU-3261410-0 | Newark Electronics |
CONN, PLUG, 45A, 1KV, BLACK | element14 |
RETRACTABLE BANANA PLUG BLACK | RS |
Test Connector RETRACTABLE BANANA PLUG BLACK | Mueller BU-3261410-0 | RS Americas |
Where can I find additional details, specifications and documents for a BU-3261410-0?
Additional datasheets, footprints and schematics for BU-3261410-0 are listed on our Part Details page. You can also find images and similar parts to BU-3261410-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-3261410-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-3261410-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-3261410-0 fall under?
The BU-3261410-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-3261410-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-3261410-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-3261410-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-3261410-0 have stock available?
Authorised distributors including Powell Electronics, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for BU-3261410-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-3261410-0 often in real-time on the comparison pages.
What if I can't find stock of BU-3261410-0?
You can fill out our help required form which you can use to request a quote for BU-3261410-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.