Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
23
in stock
|
Buy Now | |
RS Americas
from US$6.62
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$6.02
|
22
in stock
|
Buy Now | |
element14
from US$9.62
|
22
in stock
|
Buy Now | |
Farnell
from US$4.85
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.99
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$7.19
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 20A |
Voltage Rating | 1.5kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Conn Test Banana Plug Shrouded Mountable Cable Red 4mm NicklePLDBrass 1000V 20A | Mueller BU-32603-2 | RS Americas |
Red 4mm Insulated Banana Jack | RS |
4Mm Shrouded Banana Plug, 20A, Red | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Shrouded Banana Plug, Brass, 20A, 1.91 in. Clip, Red Insulating Sleeve | Carlton-Bates |
Where can I find additional details, specifications and documents for a BU-32603-2?
Additional datasheets, footprints and schematics for BU-32603-2 are listed on our Part Details page. You can also find images and similar parts to BU-32603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-32603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-32603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-32603-2 fall under?
The BU-32603-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-32603-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-32603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-32603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-32603-2 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BU-32603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-32603-2 often in real-time on the comparison pages.
What if I can't find stock of BU-32603-2?
You can fill out our help required form which you can use to request a quote for BU-32603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.