Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 45A |
Voltage Rating | 600V |
Contact Plating | Nickel Plated Contacts |
Connector Colour | White |
Contact Material | Beryllium Copper |
Stackable 4Mm Banana Plug, 45A/600V, Wht | Newark Electronics |
STACKABLE PLUG 10AWG WHITE | RS |
Test Connector STACKABLE PLUG 10AWG WHITE | Mueller BU-3110410-9 | RS Americas |
Where can I find additional details, specifications and documents for a BU-3110410-9?
Additional datasheets, footprints and schematics for BU-3110410-9 are listed on our Part Details page. You can also find images and similar parts to BU-3110410-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-3110410-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-3110410-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-3110410-9 fall under?
The BU-3110410-9 is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to BU-3110410-9 when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-3110410-9 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-3110410-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-3110410-9 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for BU-3110410-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-3110410-9 often in real-time on the comparison pages.
What if I can't find stock of BU-3110410-9?
You can fill out our help required form which you can use to request a quote for BU-3110410-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.