Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.38
|
11
in stock
|
Buy Now | |
Powell Electronics
from US$7.60
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$8.72
|
31
in stock
|
Buy Now | |
element14
from US$7.48
|
26
in stock
|
Buy Now | |
Farnell
from US$8.70
|
26
in stock
|
Buy Now | |
RS Americas
from US$6.35
|
16
in stock
|
Buy Now | |
Distrelec
from US$7.50
|
3
in stock
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 45A |
Voltage Rating | 600V |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Black |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
Conn, Plug, 45A, 600V, Black Rohs Compliant: Yes |Mueller Electric BU-3110410-0 | Newark Electronics |
CONN, PLUG, 45A, 600V, BLACK | element14 |
Test Connector STACKABLE PLUG 10AWG BLACK | Mueller BU-3110410-0 | RS Americas |
STACKABLE PLUG 10AWG BLACK | RS |
Mueller Electric Co Banana Connector, Plug, Black, 40A, 600V, Nickel-Plated | Distrelec |
Where can I find additional details, specifications and documents for a BU-3110410-0?
Additional datasheets, footprints and schematics for BU-3110410-0 are listed on our Part Details page. You can also find images and similar parts to BU-3110410-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-3110410-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-3110410-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-3110410-0 fall under?
The BU-3110410-0 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-3110410-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-3110410-0 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-3110410-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-3110410-0 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BU-3110410-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-3110410-0 often in real-time on the comparison pages.
What if I can't find stock of BU-3110410-0?
You can fill out our help required form which you can use to request a quote for BU-3110410-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.