Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Prod |
---|---|
Test Connector Type B | Right Angle Banana Plug Shrouded |
Voltage Rating | 1kV |
Current Rating | 20A |
Insulator Colour | Red |
Lead Length - Metric | 1.2m |
Test lead | Transfer Multisort Elektronik |
TEST LEAD, TEST PROD-RA PLUG, 1.22M | element14 |
Test Lead, Test Prod-Ra Plug, 1.22M | Newark Electronics |
Red Test Prod to Right Angle Shrouded Banana Plug, 48" 18G PVC | Mueller BU-2241-D-48-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-2241-D-48-2?
Additional datasheets, footprints and schematics for BU-2241-D-48-2 are listed on our Part Details page. You can also find images and similar parts to BU-2241-D-48-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-2241-D-48-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-2241-D-48-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-2241-D-48-2 fall under?
The BU-2241-D-48-2 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BU-2241-D-48-2 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-2241-D-48-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-2241-D-48-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-2241-D-48-2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for BU-2241-D-48-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-2241-D-48-2 often in real-time on the comparison pages.
What if I can't find stock of BU-2241-D-48-2?
You can fill out our help required form which you can use to request a quote for BU-2241-D-48-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.