Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.99
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$14.47
|
5
in stock
|
Buy Now | |
element14
from US$11.85
|
5
in stock
|
Buy Now | |
Farnell
from US$13.55
|
5
in stock
|
Buy Now | |
Distrelec
from US$10.48
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.30
|
3
in stock
|
Buy Now | |
RS Americas
from US$10.30
|
3
in stock
|
Buy Now |
Plain Battery SS Clip SS Spg/Rvt - 100 A | RS |
Heavy Duty Automotive/Battery Clip, 50A Rohs Compliant: Yes |Mueller Electric BU-21XPS | Newark Electronics |
HEAVY DUTY AUTOMOTIVE/BATTERY CLIP, 50A | element14 |
Mueller Electric Co Automotive Clip, Metal, 50A | Distrelec |
Crocodile clip | Transfer Multisort Elektronik |
Test Connector CLIP SS STEEL 50 AMP PLUS MRK | Mueller BU-21XPS | RS Americas |
Where can I find additional details, specifications and documents for a BU-21XPS?
Additional datasheets, footprints and schematics for BU-21XPS are listed on our Part Details page. You can also find images and similar parts to BU-21XPS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-21XPS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-21XPS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-21XPS fall under?
The BU-21XPS is listed under Test & Measurement > More Test & Laboratory Equipment.
Can I view similar or alternative parts?
You can view similar parts to BU-21XPS when available in the More Test & Laboratory Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-21XPS you can contact the distributor directly for product support, shipping queries etc.
Is the BU-21XPS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-21XPS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BU-21XPS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-21XPS often in real-time on the comparison pages.
What if I can't find stock of BU-21XPS?
You can fill out our help required form which you can use to request a quote for BU-21XPS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.