Status: | Unknown |
---|---|
Series: | BU-125 Series |
RoHS: | Unknown |
Connector Type | Tip Plug |
---|---|
For Use With | Standard Aircraft Grounding Receptacles |
Breakdown Voltage | - |
Current Rating | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Product Range | BU-125 Series |
Aviation Bayonet Grouding Plug, 76Mm, Ss | Newark Electronics |
Aviation Bayonet Grouding Plug | Mueller BU-125 | RS Americas |
AVIATION GROUNDING PLUG, 10AWG, SS | element14 |
Mueller Electric Co Aviation Grounding Plug | Distrelec |
Where can I find additional details, specifications and documents for a BU-125?
Additional datasheets, footprints and schematics for BU-125 are listed on our Part Details page. You can also find images and similar parts to BU-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-125 fall under?
The BU-125 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to BU-125 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-125 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-125 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for BU-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-125 often in real-time on the comparison pages.
What if I can't find stock of BU-125?
You can fill out our help required form which you can use to request a quote for BU-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.