Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.31
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.91
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
4
in stock
|
Buy Now | |
element14
from US$6.39
|
4
in stock
|
Buy Now | |
Farnell
from US$5.27
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$3.63
|
-
|
Buy Now | |
Distrelec
from US$3.31
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Free Hanging |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
RoHS Compliant | Yes |
Banana Plug, Dual, 15A, Red | RS |
Stackable safety shunt | Transfer Multisort Elektronik |
Conn, Dual Banana Plug, 15A, Red Rohs Compliant: Yes |Mueller Electric BU-00247-2 | Newark Electronics |
CONN, DUAL BANANA PLUG, 15A, RED | element14 |
Mueller BU-00247-2 Red Dual Banana Plug 4mm | Rapid Electronics |
Connector | RS Americas |
Mueller Electric Co Dual Banana Plug, Red, 15A, 1kV, Nickel-Plated | Distrelec |
Where can I find additional details, specifications and documents for a BU-00247-2?
Additional datasheets, footprints and schematics for BU-00247-2 are listed on our Part Details page. You can also find images and similar parts to BU-00247-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00247-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00247-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00247-2 fall under?
The BU-00247-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-00247-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00247-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00247-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BU-00247-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for BU-00247-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00247-2 often in real-time on the comparison pages.
What if I can't find stock of BU-00247-2?
You can fill out our help required form which you can use to request a quote for BU-00247-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.