Status: | Unknown |
---|---|
Series: | BU Series |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.86
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
32
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
element14
from US$3.47
|
-
|
Buy Now | |
Farnell
from US$4.03
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
Product Range | BU Series |
RoHS Compliant | NA |
Banana Plug, 15 A, Red | RS |
Plug | Transfer Multisort Elektronik |
Mueller BU-00243-2 Red Solderless Banana Plug 4mm | Rapid Electronics |
Conn, Test, Banana, Plug, Red, Insulated, Phosphor Bronze Cont Mtl, Nickel, Brass,15A | Mueller BU-00243-2 | RS Americas |
Conn, Banana Plug, 15A, Red Rohs Compliant: Yes |Mueller Electric BU-00243-2 | Newark Electronics |
CONN, BANANA PLUG, 15A, RED | element14 |
Where can I find additional details, specifications and documents for a BU-00243-2?
Additional datasheets, footprints and schematics for BU-00243-2 are listed on our Part Details page. You can also find images and similar parts to BU-00243-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00243-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00243-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00243-2 fall under?
The BU-00243-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to BU-00243-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00243-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00243-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-00243-2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for BU-00243-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00243-2 often in real-time on the comparison pages.
What if I can't find stock of BU-00243-2?
You can fill out our help required form which you can use to request a quote for BU-00243-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.