Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.77
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
30
in stock
|
Buy Now | |
Distrelec
from US$7.14
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.27
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.81
|
-
|
Buy Now | |
RS Americas
from US$7.55
|
-
|
Buy Now | |
element14
from US$8.81
|
-
|
Buy Now | |
Farnell
from US$9.12
|
-
|
Buy Now |
For Use With | Test Lead Wire |
---|---|
RoHS Compliant | NA |
Clip, Plunger, 1.8in, Red | RS |
Mueller Electric Co Plunger Clip, Red, 600V, 3A | Distrelec |
Clip-on probe | Transfer Multisort Elektronik |
Mini-Micro Plunger Clip, 3A, 600V, Red Rohs Compliant: Yes |Mueller Electric BU-00208-2 | Newark Electronics |
Conn, Test, Clips, Sz Mini-Micro, Red, Insulated, Beryllium Copper Cont Mtl, Gold,3A | Mueller BU-00208-2 | RS Americas |
Where can I find additional details, specifications and documents for a BU-00208-2?
Additional datasheets, footprints and schematics for BU-00208-2 are listed on our Part Details page. You can also find images and similar parts to BU-00208-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BU-00208-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BU-00208-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BU-00208-2 fall under?
The BU-00208-2 is listed under Test & Measurement > Test Leads & Test Probes > Test Probes - Lead End Connectors.
Can I view similar or alternative parts?
You can view similar parts to BU-00208-2 when available in the Test Probes - Lead End Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BU-00208-2 you can contact the distributor directly for product support, shipping queries etc.
Is the BU-00208-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BU-00208-2 have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for BU-00208-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BU-00208-2 often in real-time on the comparison pages.
What if I can't find stock of BU-00208-2?
You can fill out our help required form which you can use to request a quote for BU-00208-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.