Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Air Volume | 28l/min |
---|---|
Supply Voltage V AC | - |
Power Rating | 85W |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA UL |
External Depth | 254mm |
External Length / Height | 388mm |
External Width | 508mm |
Height | 388mm |
Noise Figure Typ | 55dB |
Power Consumption | 85W |
Weight | 9kg |
Filter Unit, Tip Ext, 8 Stations | Newark Electronics |
FILTER UNIT, TIP EXT, 8 STATIONS | element14 |
Where can I find additional details, specifications and documents for a BTX-208?
Additional datasheets, footprints and schematics for BTX-208 are listed on our Part Details page. You can also find images and similar parts to BTX-208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTX-208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTX-208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTX-208 fall under?
The BTX-208 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Fume Extraction.
Can I view similar or alternative parts?
You can view similar parts to BTX-208 when available in the Fume Extraction range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTX-208 you can contact the distributor directly for product support, shipping queries etc.
Is the BTX-208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTX-208 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTX-208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTX-208 often in real-time on the comparison pages.
What if I can't find stock of BTX-208?
You can fill out our help required form which you can use to request a quote for BTX-208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.