Status: | Active |
---|---|
Series: | BTW69-1200N |
RoHS: | Compliant |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.29
|
478
in stock
|
Buy Now | |
element14
from US$4.59
|
1,175
in stock
|
Buy Now | |
Farnell
from US$4.26
|
1,175
in stock
|
Buy Now | |
Distrelec
from US$7.44
|
301
in stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
263
in stock
|
Buy Now | |
EBV Elektronik
-
|
420
in stock
|
Buy Now | |
Future Electronics
from US$3.65
|
-
|
Buy Now | |
Avnet America
from US$3.62
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
On-state rms current: 50 A |
Blocking voltage: 1200 V |
Gate current: 50 mA |
Product Specifications |
---|
DS9690 50 A – 1200 V non insulated SCR thyristor |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCR THYRISTOR, 31A, 1.2KV, TOP-3 | element14 |
SCR Thyristor 50A 1200V Non-Insul. TOP3 | RS |
ST Thyristor, 1.2kV, 31A, TOP-3 | Distrelec |
Scr Thyristor, 31A, 1.2Kv, Top-3 | Newark Electronics |
Thyristor SCR 1200V 100mA 3-Pin TOP Tube | EBV Elektronik |
50 A - 1200 V non-insulated SCR thyristor | Future Electronics |
Where can I find additional details, specifications and documents for a BTW69-1200N?
Additional datasheets, footprints and schematics for BTW69-1200N are listed on our Part Details page. You can also find images and similar parts to BTW69-1200N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW69-1200N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW69-1200N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW69-1200N fall under?
The BTW69-1200N is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to BTW69-1200N when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW69-1200N you can contact the distributor directly for product support, shipping queries etc.
Is the BTW69-1200N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTW69-1200N have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for BTW69-1200N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW69-1200N often in real-time on the comparison pages.
What if I can't find stock of BTW69-1200N?
You can fill out our help required form which you can use to request a quote for BTW69-1200N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.