Status: | Active |
---|---|
Series: | BTW68 |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.72
|
1,067
in stock
|
Buy Now | |
element14
from US$4.92
|
1,067
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.66
|
15
in stock
|
Buy Now | |
Avnet Silica
-
|
1,590
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
-
|
Buy Now | |
Avnet America
from US$4.68
|
-
|
Buy Now | |
Distrelec
from US$4.82
|
-
|
Buy Now |
On-state rms current: 30 A |
Blocking voltage: up to 1200 V |
Gate current: 50 mA |
UL 2500 V insulation (file ref E81734) |
Product Specifications |
---|
DS6910 30 A SCRs |
Flyers |
---|
High Temperature SCRs for Industrial applications |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCR THYRISTOR, 19A, 800V, TOP-3 | element14 |
BTW68 Series 800 V 30A Flange Mount Standard Silicon Control Rectifier - TOP-3 | Future Electronics |
Thyristor | Transfer Multisort Elektronik |
Thyristor SCR 800V 420A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
Scr Thyristor, 19A, 800V, Top-3 | Newark Electronics |
ST Thyristor, 800V, 19A, TOP-3 | Distrelec |
Where can I find additional details, specifications and documents for a BTW68-800RG?
Additional datasheets, footprints and schematics for BTW68-800RG are listed on our Part Details page. You can also find images and similar parts to BTW68-800RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW68-800RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW68-800RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW68-800RG fall under?
The BTW68-800RG is listed under Thyristors (SCR) and AC Switches > Thyristors (SCR) > Standard Thyristors (SCR).
Can I view similar or alternative parts?
You can view similar parts to BTW68-800RG when available in the Standard Thyristors (SCR) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW68-800RG you can contact the distributor directly for product support, shipping queries etc.
Is the BTW68-800RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTW68-800RG have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for BTW68-800RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW68-800RG often in real-time on the comparison pages.
What if I can't find stock of BTW68-800RG?
You can fill out our help required form which you can use to request a quote for BTW68-800RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.