Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 80mA |
Current It av | 32A |
On State RMS Current IT(rms) | 50A |
Peak Non Rep Surge Current Itsm 50Hz | 610A |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Thyristor Case | RD-91 |
Thyristor Case Style | RD-91 |
BTW67 Series 600Vdrm 50A Flange Mount Standard Silicon Control Rectifier - RD-91 | Future Electronics |
Thyristor SCR 600V 610A 3-Pin RD-91 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a BTW67-600?
Additional datasheets, footprints and schematics for BTW67-600 are listed on our Part Details page. You can also find images and similar parts to BTW67-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTW67-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTW67-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTW67-600 fall under?
The BTW67-600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to BTW67-600 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTW67-600 you can contact the distributor directly for product support, shipping queries etc.
Is the BTW67-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTW67-600 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for BTW67-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTW67-600 often in real-time on the comparison pages.
What if I can't find stock of BTW67-600?
You can fill out our help required form which you can use to request a quote for BTW67-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.