Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ENEC ETLus |
Approval Category | IEC/EN 60320-2-2/F |
Contact Resistance | 10Mohm |
Contact Termination | Quick Connect |
External Length / Height | 35.2mm |
External Width | 35.2mm |
Flammability Rating | UL94V-0 |
Termination Method | Solder / Push-On |
Power Entry Conn, C13, 10A, 250V, Panel | Newark Electronics |
OUTLET, IEC, LOCKING, C13, BLACK | element14 |
Where can I find additional details, specifications and documents for a BTSC13L/1B?
Additional datasheets, footprints and schematics for BTSC13L/1B are listed on our Part Details page. You can also find images and similar parts to BTSC13L/1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTSC13L/1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTSC13L/1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTSC13L/1B fall under?
The BTSC13L/1B is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to BTSC13L/1B when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTSC13L/1B you can contact the distributor directly for product support, shipping queries etc.
Is the BTSC13L/1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTSC13L/1B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTSC13L/1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTSC13L/1B often in real-time on the comparison pages.
What if I can't find stock of BTSC13L/1B?
You can fill out our help required form which you can use to request a quote for BTSC13L/1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.