Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Power Load Switch Type | High Side |
---|---|
Input Voltage | 6V |
Current Limit | 11A |
On State Resistance | 0.18ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 14Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 2Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 1.6W |
PWR LOAD SW, HIGH SIDE, 6V, SOIC-14 | element14 |
2xHSS 180mOhm 28V SO-14E SMD | Rutronik |
Power Load Switch Type:High Side | Newark Electronics |
BTS51802EKA Series 18 V 1.5 A Smart High-Side Power Switch - PG-DSO-14-40-EP | Future Electronics |
Power Switch Hi Side 2A 14-Pin DSO EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a BTS51802EKAXUMA1?
Additional datasheets, footprints and schematics for BTS51802EKAXUMA1 are listed on our Part Details page. You can also find images and similar parts to BTS51802EKAXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTS51802EKAXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTS51802EKAXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTS51802EKAXUMA1 fall under?
The BTS51802EKAXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BTS51802EKAXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTS51802EKAXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BTS51802EKAXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTS51802EKAXUMA1 have stock available?
Authorised distributors including element14, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for BTS51802EKAXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTS51802EKAXUMA1 often in real-time on the comparison pages.
What if I can't find stock of BTS51802EKAXUMA1?
You can fill out our help required form which you can use to request a quote for BTS51802EKAXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.