| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Power Load Switch Type | High Side |
|---|---|
| Input Voltage | 34V |
| Current Limit | 130A |
| On State Resistance | 0.006ohm |
| Distribution Switch Case Style | TO-220 |
| No. of Pins | 7Pins |
| Thermal Protection | Yes |
| On / Enable Input Polarity | Active Low |
| No. of Outputs | 1Outputs |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | AEC-Q100 |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Device Type | High Side |
| Driver Case Style | TO-220 |
| Input Delay | 400µs |
| Module Configuration | N Channel |
| Operating Temperature Range | -40°C to +150°C |
| Output Delay | 110µs |
| Output Resistance | 0.0044ohm |
| Peak Output Current | 130A |
| Supply Voltage Max | 34V |
| Supply Voltage Min | 5V |
| Supply Voltage Range | 5V to 34V |
| HSS 6mOhm 34V TO220-7 SMD | Rutronik |
| Ic, Smart High Side Pwr Sw, To220-7 | Newark Electronics |
| Power Switch Hi Side 13.6A 8-Pin(7+Tab) TO-220 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BTS500551TMAATMA1?
Additional datasheets, footprints and schematics for BTS500551TMAATMA1 are listed on our Part Details page. You can also find images and similar parts to BTS500551TMAATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTS500551TMAATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTS500551TMAATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTS500551TMAATMA1 fall under?
The BTS500551TMAATMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BTS500551TMAATMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTS500551TMAATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BTS500551TMAATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTS500551TMAATMA1 have stock available?
Authorised distributors including Rutronik, Ozdisan, Newark Electronics and Avnet America have stock available or on a lead time for BTS500551TMAATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTS500551TMAATMA1 often in real-time on the comparison pages.
What if I can't find stock of BTS500551TMAATMA1?
You can fill out our help required form which you can use to request a quote for BTS500551TMAATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.