| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.65
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.74
|
102,169
in stock
|
Buy Now |
|
Rutronik
from US$0.65
|
80,000
in stock
|
Buy Now |
|
Avnet America
from US$0.68
|
16,000
in stock
|
Buy Now |
|
Future Electronics
from US$0.98
|
12,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.65
|
8,986
in stock
|
Buy Now |
|
Schukat Electronic
from US$0.82
|
8,630
in stock
|
Buy Now |
|
Ozdisan
from US$1.27
|
0
in stock
|
Buy Now |
| Buy Now |
| Power Load Switch Type | High Side |
|---|---|
| Input Voltage | 62V |
| Current Limit | 700mA |
| On State Resistance | 1ohm |
| Distribution Switch Case Style | SOT-223 |
| No. of Pins | 4Pins |
| Thermal Protection | Yes |
| On / Enable Input Polarity | Active Low |
| No. of Outputs | 1Outputs |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 150°C |
| Product Range | - |
| Automotive Qualification Standard | AEC-Q100 |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Device Type | High Side |
| Driver Case Style | SOT-223 |
| Input Delay | 45µs |
| Module Configuration | N Channel |
| Operating Temperature Range | -40°C to +150°C |
| Output Delay | 40µs |
| Output Resistance | 1ohm |
| Peak Output Current | 900mA |
| Supply Voltage Max | 60V |
| Supply Voltage Min | 4.5V |
| Supply Voltage Range | 4.5V to 60V |
| Power Load Sw, High Side, -40 To 150Degc | Newark Electronics |
| HSS 1000 Ohm 60V SOT223 SMD | Rutronik |
| BTS4140N Series 60 V 200 mA 1.5 Ohm Smart High-Side Power Switch - PG-SOT-223 | Future Electronics |
| High-Side-Sw. 60V 0,2A SOT223 | Schukat Electronic |
Where can I find additional details, specifications and documents for a BTS4140NHUMA1?
Additional datasheets, footprints and schematics for BTS4140NHUMA1 are listed on our Part Details page. You can also find images and similar parts to BTS4140NHUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTS4140NHUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTS4140NHUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTS4140NHUMA1 fall under?
The BTS4140NHUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to BTS4140NHUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTS4140NHUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the BTS4140NHUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTS4140NHUMA1 have stock available?
Authorised distributors including Newark Electronics, Rutronik, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for BTS4140NHUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTS4140NHUMA1 often in real-time on the comparison pages.
What if I can't find stock of BTS4140NHUMA1?
You can fill out our help required form which you can use to request a quote for BTS4140NHUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.