Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 4.2V |
Signal Range Max | 300m |
Data Rate | 2.1Mbps |
Bluetooth Class | Class 1 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a BTM520?
Additional datasheets, footprints and schematics for BTM520 are listed on our Part Details page. You can also find images and similar parts to BTM520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTM520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTM520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTM520 fall under?
The BTM520 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > Bluetooth Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to BTM520 when available in the Bluetooth Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTM520 you can contact the distributor directly for product support, shipping queries etc.
Is the BTM520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BTM520 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for BTM520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTM520 often in real-time on the comparison pages.
What if I can't find stock of BTM520?
You can fill out our help required form which you can use to request a quote for BTM520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.