Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.3V |
Signal Range Max | 30m |
Data Rate | 2.1Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -84dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Compliance Standard | CE FCC IC |
Modulation Type | FHSS |
Operating Frequency Range | 2.402GHz to 2.48GHz |
Operating Temperature Range | -40°C to +85°C |
Physical Interfaces | UART |
Receiving Signal Range | 30m |
Supply Voltage Range | 3V to 3.3V |
Transmit Power | 4dBm |
Where can I find additional details, specifications and documents for a BTM443?
Additional datasheets, footprints and schematics for BTM443 are listed on our Part Details page. You can also find images and similar parts to BTM443 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTM443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTM443 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTM443 fall under?
The BTM443 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BTM443 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTM443 you can contact the distributor directly for product support, shipping queries etc.
Is the BTM443 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTM443 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BTM443.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTM443 often in real-time on the comparison pages.
What if I can't find stock of BTM443?
You can fill out our help required form which you can use to request a quote for BTM443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.