Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.3V |
Signal Range Max | 50m |
Data Rate | 2.1Mbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -86dBm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Product Range | - |
Operating Temperature Range | -30°C to +70°C |
Physical Interfaces | UART |
Receiving Signal Range | 50m |
Supply Voltage Range | 3V to 3.3V |
Where can I find additional details, specifications and documents for a BTM411?
Additional datasheets, footprints and schematics for BTM411 are listed on our Part Details page. You can also find images and similar parts to BTM411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTM411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTM411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTM411 fall under?
The BTM411 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to BTM411 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTM411 you can contact the distributor directly for product support, shipping queries etc.
Is the BTM411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTM411 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for BTM411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTM411 often in real-time on the comparison pages.
What if I can't find stock of BTM411?
You can fill out our help required form which you can use to request a quote for BTM411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.