Status: | Unknown |
---|---|
Series: | BTHQ42005VSS Series |
RoHS: | Unknown |
Character Count x Line | 20 x 4 |
---|---|
Display Appearance | White on Blue |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Japanese |
Display Mode | Transmissive |
Character Size | 4.7mm |
LCD Display Type | BSTN |
Module Size | 98mm x 60mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COB |
Backlighting Colour | White |
Product Range | BTHQ42005VSS Series |
SVHC | No SVHC (15-Jan-2018) |
LCD MODULE, ALPHANUMERIC, 20X4 | element14 |
Where can I find additional details, specifications and documents for a BTHQ42005VSS-SMN-LED WHITE?
Additional datasheets, footprints and schematics for BTHQ42005VSS-SMN-LED WHITE are listed on our Part Details page. You can also find images and similar parts to BTHQ42005VSS-SMN-LED WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ42005VSS-SMN-LED WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ42005VSS-SMN-LED WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ42005VSS-SMN-LED WHITE fall under?
The BTHQ42005VSS-SMN-LED WHITE is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ42005VSS-SMN-LED WHITE when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ42005VSS-SMN-LED WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ42005VSS-SMN-LED WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ42005VSS-SMN-LED WHITE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BTHQ42005VSS-SMN-LED WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ42005VSS-SMN-LED WHITE often in real-time on the comparison pages.
What if I can't find stock of BTHQ42005VSS-SMN-LED WHITE?
You can fill out our help required form which you can use to request a quote for BTHQ42005VSS-SMN-LED WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.