Status: | Unknown |
---|---|
Series: | BTHQ21605V Series |
RoHS: | Unknown |
Character Count x Line | 16 x 2 |
---|---|
Display Appearance | Black on Grey |
Logic Voltage | 3V |
Interface Type | I2C |
Font Set | English Japanese |
Display Mode | Transflective |
Character Size | 5.55mm |
LCD Display Type | FSTN |
Module Size | 74.5mm x 29.8mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Display Construction | COG |
Backlighting Colour | White |
Product Range | BTHQ21605V Series |
SVHC | No SVHC (15-Jan-2018) |
LCD MODULE, ALPHANUMERIC, 2X16 | element14 |
Where can I find additional details, specifications and documents for a BTHQ21605V-COG-FSTF-I2C-LED-WHITE?
Additional datasheets, footprints and schematics for BTHQ21605V-COG-FSTF-I2C-LED-WHITE are listed on our Part Details page. You can also find images and similar parts to BTHQ21605V-COG-FSTF-I2C-LED-WHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ21605V-COG-FSTF-I2C-LED-WHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ21605V-COG-FSTF-I2C-LED-WHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ21605V-COG-FSTF-I2C-LED-WHITE fall under?
The BTHQ21605V-COG-FSTF-I2C-LED-WHITE is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ21605V-COG-FSTF-I2C-LED-WHITE when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ21605V-COG-FSTF-I2C-LED-WHITE you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ21605V-COG-FSTF-I2C-LED-WHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ21605V-COG-FSTF-I2C-LED-WHITE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BTHQ21605V-COG-FSTF-I2C-LED-WHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ21605V-COG-FSTF-I2C-LED-WHITE often in real-time on the comparison pages.
What if I can't find stock of BTHQ21605V-COG-FSTF-I2C-LED-WHITE?
You can fill out our help required form which you can use to request a quote for BTHQ21605V-COG-FSTF-I2C-LED-WHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.