BTHQ21603V-SMN-LED WHITE WC Displays by Batron

LCD MODULE ALPHANUMERIC 16X2

Status: Unknown
Series: BTHQ21603V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.14

Distributor Stock
Logo for Farnell
Farnell
from US$32.92
No stock
Buy Now
Logo for element14
element14
from US$20.14
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Character Count x Line 16 x 2
Display Appearance White on Blue
Logic Voltage 5V
Interface Type Parallel
Font Set English Japanese
Display Mode Transmissive
Character Size 3.15mm
LCD Display Type BSTN
Module Size 53mm x 20mm
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Display Construction COB
Backlighting Colour White
Product Range BTHQ21603V Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

LCD MODULE, ALPHANUMERIC, 16X2 | element14
Lcd Module, Alphanumeric, 16X2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BTHQ21603V-SMN-LED WHITE WC?

Additional datasheets, footprints and schematics for BTHQ21603V-SMN-LED WHITE WC are listed on our Part Details page. You can also find images and similar parts to BTHQ21603V-SMN-LED WHITE WC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BTHQ21603V-SMN-LED WHITE WC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ21603V-SMN-LED WHITE WC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BTHQ21603V-SMN-LED WHITE WC fall under?

The BTHQ21603V-SMN-LED WHITE WC is listed under Optoelectronics & Displays > Displays > LCD Displays.

Can I view similar or alternative parts?

You can view similar parts to BTHQ21603V-SMN-LED WHITE WC when available in the LCD Displays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ21603V-SMN-LED WHITE WC you can contact the distributor directly for product support, shipping queries etc.

Is the BTHQ21603V-SMN-LED WHITE WC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BTHQ21603V-SMN-LED WHITE WC have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for BTHQ21603V-SMN-LED WHITE WC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BTHQ21603V-SMN-LED WHITE WC often in real-time on the comparison pages.

What if I can't find stock of BTHQ21603V-SMN-LED WHITE WC?

You can fill out our help required form which you can use to request a quote for BTHQ21603V-SMN-LED WHITE WC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay