Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.64
|
No stock
|
Buy Now |
Resolution | 128 x 64 |
---|---|
Display Appearance | Black on White |
Logic Voltage | 3V |
Interface Type | Parallel SPI |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | FSTN |
Module Size | 89.7mm x 49.8mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COG |
Backlighting Colour | White LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DISP, LCD, 128X64, WHT, LED B/L | Farnell |
Where can I find additional details, specifications and documents for a BTHQ128064AVO-COG-FETF-06-LEDWHITE02?
Additional datasheets, footprints and schematics for BTHQ128064AVO-COG-FETF-06-LEDWHITE02 are listed on our Part Details page. You can also find images and similar parts to BTHQ128064AVO-COG-FETF-06-LEDWHITE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ128064AVO-COG-FETF-06-LEDWHITE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ128064AVO-COG-FETF-06-LEDWHITE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ128064AVO-COG-FETF-06-LEDWHITE02 fall under?
The BTHQ128064AVO-COG-FETF-06-LEDWHITE02 is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ128064AVO-COG-FETF-06-LEDWHITE02 when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ128064AVO-COG-FETF-06-LEDWHITE02 you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ128064AVO-COG-FETF-06-LEDWHITE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ128064AVO-COG-FETF-06-LEDWHITE02 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BTHQ128064AVO-COG-FETF-06-LEDWHITE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ128064AVO-COG-FETF-06-LEDWHITE02 often in real-time on the comparison pages.
What if I can't find stock of BTHQ128064AVO-COG-FETF-06-LEDWHITE02?
You can fill out our help required form which you can use to request a quote for BTHQ128064AVO-COG-FETF-06-LEDWHITE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.