Status: | Unknown |
---|---|
Series: | BTHQ128064AVD1 Series |
RoHS: | Unknown |
Resolution | 128 x 64 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 3.3V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | STN |
Module Size | 54.6mm x 42.2mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COG |
Backlighting Colour | Yellow / Green LED |
Product Range | BTHQ128064AVD1 Series |
SVHC | No SVHC (15-Jan-2018) |
LCD MODULE, 128X64, GRAPHIC | element14 |
Where can I find additional details, specifications and documents for a BTHQ128064AVD1-COG-STF-12-LED02YG?
Additional datasheets, footprints and schematics for BTHQ128064AVD1-COG-STF-12-LED02YG are listed on our Part Details page. You can also find images and similar parts to BTHQ128064AVD1-COG-STF-12-LED02YG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ128064AVD1-COG-STF-12-LED02YG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ128064AVD1-COG-STF-12-LED02YG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ128064AVD1-COG-STF-12-LED02YG fall under?
The BTHQ128064AVD1-COG-STF-12-LED02YG is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ128064AVD1-COG-STF-12-LED02YG when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ128064AVD1-COG-STF-12-LED02YG you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ128064AVD1-COG-STF-12-LED02YG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ128064AVD1-COG-STF-12-LED02YG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BTHQ128064AVD1-COG-STF-12-LED02YG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ128064AVD1-COG-STF-12-LED02YG often in real-time on the comparison pages.
What if I can't find stock of BTHQ128064AVD1-COG-STF-12-LED02YG?
You can fill out our help required form which you can use to request a quote for BTHQ128064AVD1-COG-STF-12-LED02YG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.