Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 100 x 32 |
---|---|
Display Appearance | Black on White |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | No Font |
Display Mode | Transflective |
LCD Display Type | FSTN |
Module Size | 65mm x 28.4mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Display Construction | COG |
Backlighting Colour | White LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
LCD MODULE, 100X32, GRAPHIC | element14 |
Where can I find additional details, specifications and documents for a BTHQ100032V1-FSTF-LEDWHITE?
Additional datasheets, footprints and schematics for BTHQ100032V1-FSTF-LEDWHITE are listed on our Part Details page. You can also find images and similar parts to BTHQ100032V1-FSTF-LEDWHITE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTHQ100032V1-FSTF-LEDWHITE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTHQ100032V1-FSTF-LEDWHITE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTHQ100032V1-FSTF-LEDWHITE fall under?
The BTHQ100032V1-FSTF-LEDWHITE is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to BTHQ100032V1-FSTF-LEDWHITE when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTHQ100032V1-FSTF-LEDWHITE you can contact the distributor directly for product support, shipping queries etc.
Is the BTHQ100032V1-FSTF-LEDWHITE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTHQ100032V1-FSTF-LEDWHITE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for BTHQ100032V1-FSTF-LEDWHITE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTHQ100032V1-FSTF-LEDWHITE often in real-time on the comparison pages.
What if I can't find stock of BTHQ100032V1-FSTF-LEDWHITE?
You can fill out our help required form which you can use to request a quote for BTHQ100032V1-FSTF-LEDWHITE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.