Status: | Unknown |
---|---|
Series: | BTE6000 Series |
RoHS: | Unknown |
Prices starting from US$151.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$151.93
|
No stock
|
Buy Now |
Operating Pressure Max | 1bar |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Gauge |
Voltage Rating | 30V |
Port Style | BSP |
Supply Current | - |
Product Range | BTE6000 Series |
Body Material | Stainless Steel |
External Depth | 99.5mm |
External Diameter | 27mm |
External Length / Height | 35mm |
External Width | 48mm |
Hysteresis | 0.1% |
IP / NEMA Rating | IP65 |
Operating Pressure Min | -1bar |
Output | Voltage |
Pressure Max | 1bar |
Pressure Sensor Type | Transmitter |
Pressure Type | Gauge |
Supply Voltage DC Max | 30V |
Thread Size | 3/4" BSP |
Where can I find additional details, specifications and documents for a BTE6N01G1-FL?
Additional datasheets, footprints and schematics for BTE6N01G1-FL are listed on our Part Details page. You can also find images and similar parts to BTE6N01G1-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTE6N01G1-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTE6N01G1-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTE6N01G1-FL fall under?
The BTE6N01G1-FL is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to BTE6N01G1-FL when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTE6N01G1-FL you can contact the distributor directly for product support, shipping queries etc.
Is the BTE6N01G1-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTE6N01G1-FL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BTE6N01G1-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTE6N01G1-FL often in real-time on the comparison pages.
What if I can't find stock of BTE6N01G1-FL?
You can fill out our help required form which you can use to request a quote for BTE6N01G1-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.