Status: | Unknown |
---|---|
Series: | BTCS3 Series |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 1ppm |
Oscillator Output Compatibility | CMOS / TTL |
Supply Voltage Nom | 3V |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | BTCS3 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Vc-Tcxo, 25Mhz, Cmos/Ttl, 3.2Mm X 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a BTCS3-25MCFCCCT?
Additional datasheets, footprints and schematics for BTCS3-25MCFCCCT are listed on our Part Details page. You can also find images and similar parts to BTCS3-25MCFCCCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTCS3-25MCFCCCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTCS3-25MCFCCCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTCS3-25MCFCCCT fall under?
The BTCS3-25MCFCCCT is listed under Bliley Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BTCS3-25MCFCCCT when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTCS3-25MCFCCCT you can contact the distributor directly for product support, shipping queries etc.
Is the BTCS3-25MCFCCCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BTCS3-25MCFCCCT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BTCS3-25MCFCCCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTCS3-25MCFCCCT often in real-time on the comparison pages.
What if I can't find stock of BTCS3-25MCFCCCT?
You can fill out our help required form which you can use to request a quote for BTCS3-25MCFCCCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.