Status: | Active |
---|---|
Series: | BTB41 |
RoHS: | Compliant |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.17
|
No stock
|
Buy Now | |
Future Electronics
from US$3.05
|
4,260
in stock
|
Buy Now | |
Schukat Electronic
from US$3.59
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
1,380
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
High current Triac |
Low thermal resistance |
BTA40 and BTA41 UL1557 recognized components (file ref: 81734) |
RoHS (2002/95/EC) compliant packages |
UL-94, V0 flammability package resin compliance |
Product Specifications |
---|
DS2111 800 V and 600 V, 40 A standard Triacs in TOP3 and RD91 package |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTB41 Series 600 Vdrm 41 A Flange Mount Standard Triac AC Switch - TOP-3 | Future Electronics |
Triac 40A 600V 50mA TOP3 | Schukat Electronic |
Thyristor TRIAC 600V 420A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
TRIAC, 600V, 41A, TOP-3 | Farnell |
Triac, 600V, 40A, Top-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a BTB41-600BRG?
Additional datasheets, footprints and schematics for BTB41-600BRG are listed on our Part Details page. You can also find images and similar parts to BTB41-600BRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB41-600BRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB41-600BRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB41-600BRG fall under?
The BTB41-600BRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB41-600BRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB41-600BRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB41-600BRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB41-600BRG have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for BTB41-600BRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB41-600BRG often in real-time on the comparison pages.
What if I can't find stock of BTB41-600BRG?
You can fill out our help required form which you can use to request a quote for BTB41-600BRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.