Status: | Active |
---|---|
Series: | BTB24 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
84
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
81,079
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
9,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.97
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.32
|
339
in stock
|
Buy Now | |
Avnet Silica
-
|
18,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High current triac |
High commutation (4 quadrant) or very high commutation (3 quadrant) capability |
Low thermal resistance with clip bonding |
Packages are RoHS (2002/95/EC) compliant |
BTA series UL1557 certified (File ref: 81734) |
Product Specifications |
---|
DS2112 800 V and 600 V, 25 A standard and Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
BTB24 Series 600 Vdrm 24 A Flange Mount Snubberless Triac - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 260A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Triac 25A 600V 50mA TO220AB | Schukat Electronic |
Triac | Transfer Multisort Elektronik |
Triac, 600V, 260A, TO220AB | RS |
Aid Thyristor Triac Rohs Compliant: Yes |Stmicroelectronics BTB24-600BWRG | Newark Electronics |
TRIAC, SNUBBERLESS | element14 |
Where can I find additional details, specifications and documents for a BTB24-600BWRG?
Additional datasheets, footprints and schematics for BTB24-600BWRG are listed on our Part Details page. You can also find images and similar parts to BTB24-600BWRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BTB24-600BWRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BTB24-600BWRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BTB24-600BWRG fall under?
The BTB24-600BWRG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to BTB24-600BWRG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BTB24-600BWRG you can contact the distributor directly for product support, shipping queries etc.
Is the BTB24-600BWRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BTB24-600BWRG have stock available?
Authorised distributors including Future Electronics, Avnet America, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for BTB24-600BWRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BTB24-600BWRG often in real-time on the comparison pages.
What if I can't find stock of BTB24-600BWRG?
You can fill out our help required form which you can use to request a quote for BTB24-600BWRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.